IC REG LINEAR 3.3V 500MA 8HTSOP Product overview: BD33IA5MEFJ-ME2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33IA5MEFJ-ME2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 769836-BD33IA5MEFJ-M
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: BD33IA5M
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.25mA ~ 0.5mA
Protection Features: Over Current, Over Temperature, Soft Start
Manufacturer Package: 8-HTSOP-J
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.9V @ 500mA
Alternative Parts (Cross-Reference): MCP1726T-3302E/SNG; TC1265-3.3VOA; TC1265-3.3VOATR; MCP1726-3302E/SN;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3.3V 500MA 8HTSOP
IC REG LINEAR 3.3V 500MA 8HTSOP
IC REG LINEAR 3.3V 500MA 8HTSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD33IA5MEFJ-ME2 | 769836-BD33IA5MEFJ-ME2 | BD33IA5MEFJ-ME2 | BD33IA5MEFJ-ME2 | BD33IA5MEFJ-ME2 |
| Product Name | 3.3V 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BD33IA5MEFJ-ME2 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| VIN | 5.5 volts | 5.5 volts |