Win Source Part Number: 1354098-BD33IA5MEFJ-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-HTSOP-J
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 0.9V @ 500mA
Current - Output: 500mA
Current - Quiescent (Iq): 700 µA
Control Features: Enable, Soft Start
Protection Features: Over Current, Over Temperature, Short Circuit
500MA 3.3V, FIXED OUTPUT, HIGH-A Product overview: BD33IA5MEFJ-LBH2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33IA5MEFJ-LBH2
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J
500MA 3.3V, FIXED OUTPUT, HIGH-A
500MA 3.3V, FIXED OUTPUT, HIGH-A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1354098-BD33IA5MEFJ-LBH2 | 776-BD33IA5MEFJ-LBH2 | 846-BD33IA5MEFJ-LBH2TR-ND | BD33IA5MEFJ-LBH2 | BD33IA5MEFJ-LBH2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 500MA 3.3V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |
| Package Type | SOIC; Other; Tape & Reel | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | ||
| Special Features | Input Overcurrent Protection; Enable, Soft Start | Input Overcurrent Protection | Enable, Soft Start | ||
| Dropout Voltage | 0.9000 volts | 0.4000 volts | 0.9000 volts |