ROHM Semiconductor USA, LLC Ldo, Fixed, 3.3V, 0.5A, -40 To 105Deg C; Output Type Rohm BD33IA5MEFJ-LBH2

Description
LDO, FIXED, 3.3V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes
Description
LDO, FIXED, 3.3V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO regulator, part number 95AC1068, is a fixed output device providing 3.3V at a maximum output current of 0.5A. It operates within an input voltage range of 2.4V to 5.5V and is suitable for industrial applications due to its wide operating temperature range of -40°C to +105°C. The device features a high accuracy output voltage with a tolerance of ±1%. It includes built-in over current protection and thermal shutdown capabilities to safeguard against potential damage from overload conditions. The regulator is designed to work with ceramic capacitors, enhancing its reliability and longevity in various applications.

Datasheet Summary
Powered by GS/AI

The LDO regulator, part number 95AC1068, is a fixed output device providing 3.3V at a maximum output current of 0.5A. It operates within an input voltage range of 2.4V to 5.5V and is suitable for industrial applications due to its wide operating temperature range of -40°C to +105°C. The device features a high accuracy output voltage with a tolerance of ±1%. It includes built-in over current protection and thermal shutdown capabilities to safeguard against potential damage from overload conditions. The regulator is designed to work with ceramic capacitors, enhancing its reliability and longevity in various applications.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.5A, -40 To 105Deg C; Output Type Rohm - 95AC1068 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.5A, -40 To 105Deg C; Output Type Rohm
95AC1068
Ldo, Fixed, 3.3V, 0.5A, -40 To 105Deg C; Output Type Rohm 95AC1068
LDO, FIXED, 3.3V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 95AC1068
Product Name Ldo, Fixed, 3.3V, 0.5A, -40 To 105Deg C; Output Type Rohm
Input Voltage 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details