IC REG LINEAR 3.3V 1A 8HTSOP Product overview: BD33HC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33HC0WEFJ-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1323705-BD33HC0WEFJ-
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 900 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 8V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 8-HTSOP-J
Temperature Range - Operating: -25°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 0.6 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD33HC0WEFJ-E2-ND,BD
Base Product Number: BD33HC0
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.92V @ 1A
IC REG LINEAR 3.3V 1A 8HTSOP
IC REG LINEAR 3.3V 1A 8HTSOP
IC REG LINEAR 3.3V 1A 8HTSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD33HC0WEFJ-E2 | 1323705-BD33HC0WEFJ-E2 | BD33HC0WEFJ-E2 | BD33HC0WEFJ-E2 | BD33HC0WEFJ-E2 |
| Product Name | 3.3V 1A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 8 volts | 8 volts |