ROHM Semiconductor USA, LLC Voltage Regulators - Linear BD33HC0MEFJ-ME2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J
Datasheet
Datasheet Summary
Powered by GS/AI

The BD33HC0MEFJ-ME2 is a linear voltage regulator designed for automotive applications, capable of delivering an output current of up to 1.0A. It features a variable output voltage range from 1.5V to 7.0V, with an output accuracy of ±1%. The device includes built-in over current protection, thermal shutdown, and an ON/OFF switch for low shutdown current (0OºA typical). It operates within an input voltage range of 4.5V to 8.0V and is qualified under AEC-Q100 standards, making it suitable for automotive environments. The regulator is packaged in an HTSOP-J8 form factor, measuring 4.90mm x 6.00mm x 1.00mm, and is compatible with ceramic capacitors for improved performance and longevity.

Datasheet Summary
Powered by GS/AI

The BD33HC0MEFJ-ME2 is a linear voltage regulator designed for automotive applications, capable of delivering an output current of up to 1.0A. It features a variable output voltage range from 1.5V to 7.0V, with an output accuracy of ±1%. The device includes built-in over current protection, thermal shutdown, and an ON/OFF switch for low shutdown current (0OºA typical). It operates within an input voltage range of 4.5V to 8.0V and is qualified under AEC-Q100 standards, making it suitable for automotive environments. The regulator is packaged in an HTSOP-J8 form factor, measuring 4.90mm x 6.00mm x 1.00mm, and is compatible with ceramic capacitors for improved performance and longevity.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - BD33HC0MEFJ-ME2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
BD33HC0MEFJ-ME2
Voltage Regulators - Linear BD33HC0MEFJ-ME2
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BD33HC0MEFJ-ME2
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210833 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details