Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J
Manufacturer: Rohm Semiconductor
Win Source Part Number: 805953-BD33HA5WEFJ-E
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 8-HTSOP-J
Temperature Range - Operating: -25°C ~ 85°C
Maximum Input Voltage: 8V
Protection Features: Over Current, Over Temperature, Soft Start
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.9V at 500mA
Current - Quiescent (Iq): 0.6mA
Part Number Series: BD33
Current - Supply (Maximum): 900μA
IC REG LINEAR 3.3V 500MA 8HTSOP Product overview: BD33HA5WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33HA5WEFJ-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 500MA 8HTSOP
IC REG LINEAR 3.3V 500MA 8HTSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BD33HA5WEFJ-E2DKR-ND | 805953-BD33HA5WEFJ-E2 | 776-BD33HA5WEFJ-E2 | BD33HA5WEFJ-E2 | BD33HA5WEFJ-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BD33HA5WEFJ-E2 | 3.3V 500MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC Exposed Pad | Other; Tape & Reel (TR) | SOIC | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |