IC REG LINEAR 3.3V 500MA 8HTSOP Product overview: BD33HA5MEFJ-ME2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33HA5MEFJ-ME2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377976-BD33HA5MEFJ-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-HTSOP-J
Base Product Number: BD33HA5
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 1.2 mA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 8V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 1.2V @ 500mA
Current - Output: 500mA
Current - Quiescent (Iq): 0.6 mA
Control Features: Enable
Protection Features: Over Current, Over Temperature, Soft Start
IC REG LINEAR 3.3V 500MA 8HTSOP
IC REG LINEAR 3.3V 500MA 8HTSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-BD33HA5MEFJ-ME2 | 1377976-BD33HA5MEFJ-ME2 | BD33HA5MEFJ-ME2 | BD33HA5MEFJ-ME2 |
| Product Name | 3.3V 500MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; Tape & Reel | SOIC | |
| Output Voltage | 3.3 volts | 3.3 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 8 volts |