Win Source Part Number: 1048993-BD33GC0WEFJ-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 900 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 14V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-HTSOP-J
Temperature Range - Operating: -25°C ~ 85°C
Protection Features: Over Current, Over Temperature, Soft Start
Alternative Parts (Cross-Reference): LDK715M42R; TLV1117-33IDRJR; ST715PU33R; TLV1117-33CDRJR; LE33CD-TR; TLV1117-18CDRJRBD33G
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 0.6 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD33GC0WEFJE2,BD33GC
Base Product Number: BD33GC0
Voltage Dropout (Max): 0.92V @ 1A
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J
IC REG LINEAR 3.3V 1A 8HTSOP Product overview: BD33GC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33GC0WEFJ-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 1A 8HTSOP
IC REG LINEAR 3.3V 1A 8HTSOP
HTSOP-8-J Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 3.3V 1A 8HTSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1048993-BD33GC0WEFJ-E2 | BD33GC0WEFJ-E2DKR-ND | 776-BD33GC0WEFJ-E2 | BD33GC0WEFJ-E2 | BD33GC0WEFJ-E2 | BD33GC0WEFJ-E2 | BD33GC0WEFJ-E2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | SOIC; Other; Tape & Reel | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |