IC REG LINEAR 3.3V 1A 8-HTSOP-J
IC REG LINEAR 3.3V 1A 8-HTSOP-J
IC REG LINEAR 3.3V 1A 8-HTSOP-J
1A 3.3V Fixed Output LDO Regulator
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 846-BD33GC0VEFJ-ME2TR-ND | 264464 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; HTSOP-J8 |
| Special Features | Input Overcurrent Protection |