IC REG LINEAR 3.3V 1A 8HTSOP Product overview: BD33GC0MEFJ-ME2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33GC0MEFJ-ME2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 1A 8HTSOP
IC REG LINEAR 3.3V 1A 8HTSOP
IC REG LINEAR 3.3V 1A 8HTSOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD33GC0MEFJ-ME2 | BD33GC0MEFJ-ME2 | BD33GC0MEFJ-ME2 | BD33GC0MEFJ-ME2 |
| Product Name | 3.3V 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |
| VIN | 14 volts | 14 volts |