ROHM Semiconductor USA, LLC LDO Voltage Regulators BD33GA5WEFJ-E2

Description
LDO Voltage Regulators 500mA Fixed Output LDO Regulator
Datasheet
Description
LDO Voltage Regulators 500mA Fixed Output LDO Regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD33GA5WEFJ-E2
LDO Voltage Regulators BD33GA5WEFJ-E2
LDO Voltage Regulators 500mA Fixed Output LDO Regulator

LDO Voltage Regulators 500mA Fixed Output LDO Regulator

Buy Now Datasheet
Ldo, Fixed, 3.3V, 0.5A, -25 To 85Deg C; Output Type Rohm - 01AH6441 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.5A, -25 To 85Deg C; Output Type Rohm
01AH6441
Ldo, Fixed, 3.3V, 0.5A, -25 To 85Deg C; Output Type Rohm 01AH6441
LDO, FIXED, 3.3V, 0.5A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.5A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD33GA5WEFJ-E2 01AH6441
Product Name LDO Voltage Regulators Ldo, Fixed, 3.3V, 0.5A, -25 To 85Deg C; Output Type Rohm
Input Voltage 4.5 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details