Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J
500MA 3.3V, FIXED OUTPUT, HIGH-A
500MA 3.3V, FIXED OUTPUT, HIGH-A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 846-BD33GA5MEFJ-LBH2CT-ND | BD33GA5MEFJ-LBH2 | BD33GA5MEFJ-LBH2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | ||
| Special Features | Input Overcurrent Protection | Enable, Soft Start |