ROHM Semiconductor USA, LLC 3.3V 300MA Voltage Regulator IC BD33GA3MEFJ-ME2

Description
IC REG LINEAR 3.3V 300MA 8HTSOP Product overview: BD33GA3MEFJ-ME2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33GA3MEFJ-ME2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 300MA 8HTSOP Product overview: BD33GA3MEFJ-ME2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33GA3MEFJ-ME2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 300MA Voltage Regulator IC
776-BD33GA3MEFJ-ME2
3.3V 300MA Voltage Regulator IC 776-BD33GA3MEFJ-ME2
IC REG LINEAR 3.3V 300MA 8HTSOP Product overview: BD33GA3MEFJ-ME2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33GA3MEFJ-ME2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 300MA 8HTSOP Product overview: BD33GA3MEFJ-ME2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33GA3MEFJ-ME2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BD33GA3MEFJ-ME2 - 863943-BD33GA3MEFJ-ME2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD33GA3MEFJ-ME2
863943-BD33GA3MEFJ-ME2
PMIC - PMIC - Voltage Regulators - Linear - BD33GA3MEFJ-ME2 863943-BD33GA3MEFJ-ME2
Manufacturer: Rohm Semiconductor Win Source Part Number: 863943-BD33GA3MEFJ-M E2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 300mA 8-HTSOP-J Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BD33GA3 Categories: Integrated Circuits (ICs) Case / Package: 8-HTSOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD33GA3MEFJ-ME2CT, BD33GA3MEFJ-ME2DKR, BD33GA3MEFJ-ME2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 863943-BD33GA3MEFJ-ME2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA 8-HTSOP-J
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD33GA3
Categories: Integrated Circuits (ICs)
Case / Package: 8-HTSOP-J
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD33GA3MEFJ-ME2CT, BD33GA3MEFJ-ME2DKR, BD33GA3MEFJ-ME2TR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BD33GA3MEFJ-ME2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD33GA3MEFJ-ME2
PMIC - Voltage Regulators - Linear BD33GA3MEFJ-ME2
IC REG LINEAR 3.3V 300MA 8HTSOP

IC REG LINEAR 3.3V 300MA 8HTSOP

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD33GA3MEFJ-ME2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD33GA3MEFJ-ME2
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD33GA3MEFJ-ME2
IC REG LINEAR 3.3V 300MA 8HTSOP

IC REG LINEAR 3.3V 300MA 8HTSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD33GA3MEFJ-ME2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD33GA3MEFJ-ME2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD33GA3MEFJ-ME2
IC REG LINEAR 3.3V 300MA 8HTSOP

IC REG LINEAR 3.3V 300MA 8HTSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-BD33GA3MEFJ-ME2 863943-BD33GA3MEFJ-ME2 BD33GA3MEFJ-ME2 BD33GA3MEFJ-ME2 BD33GA3MEFJ-ME2
Product Name 3.3V 300MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD33GA3MEFJ-ME2 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 8-HTSOP-J SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad SOIC
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 14 volts 14 volts
Unlock Full Specs
to access all available technical data