ROHM Semiconductor USA, LLC 300MA 3.3V Voltage Regulator IC BD33GA3MEFJ-LBH2

Description
300MA 3.3V, FIXED OUTPUT, HIGH-A Product overview: BD33GA3MEFJ-LBH2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33GA3MEFJ-LBH2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300MA 3.3V, FIXED OUTPUT, HIGH-A Product overview: BD33GA3MEFJ-LBH2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33GA3MEFJ-LBH2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300MA 3.3V Voltage Regulator IC
776-BD33GA3MEFJ-LBH2
300MA 3.3V Voltage Regulator IC 776-BD33GA3MEFJ-LBH2
300MA 3.3V, FIXED OUTPUT, HIGH-A Product overview: BD33GA3MEFJ-LBH2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33GA3MEFJ-LBH2 can be used for catalog matching and distributor lookup.

300MA 3.3V, FIXED OUTPUT, HIGH-A Product overview: BD33GA3MEFJ-LBH2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33GA3MEFJ-LBH2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1120593-BD33GA3MEFJ-LBH2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1120593-BD33GA3MEFJ-LBH2
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1120593-BD33GA3MEFJ-LBH2
Win Source Part Number: 1120593-BD33GA3MEFJ- LBH2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Configuration: Positive Voltage - Input (Max): 14V Voltage - Output (Min/Fixed): 3.3V Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-HTSOP-J Temperature Range - Operating: -40°C ~ 105°C Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1.2 mA HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD33GA3MEFJ-LBH2 DKR,846-BD33GA3MEFJ- LBH2CT,846-BD33GA3ME FJ-LBH2TR Voltage Dropout (Max): 1.2V @ 300mA

Win Source Part Number: 1120593-BD33GA3MEFJ-LBH2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Soft Start
Output Configuration: Positive
Voltage - Input (Max): 14V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-HTSOP-J
Temperature Range - Operating: -40°C ~ 105°C
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1.2 mA
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD33GA3MEFJ-LBH2DKR,846-BD33GA3MEFJ-LBH2CT,846-BD33GA3MEFJ-LBH2TR
Voltage Dropout (Max): 1.2V @ 300mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD33GA3MEFJ-LBH2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD33GA3MEFJ-LBH2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD33GA3MEFJ-LBH2
300MA 3.3V, FIXED OUTPUT, HIGH-A

300MA 3.3V, FIXED OUTPUT, HIGH-A

Supplier's Site
PMIC - Voltage Regulators - Linear - BD33GA3MEFJ-LBH2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD33GA3MEFJ-LBH2
PMIC - Voltage Regulators - Linear BD33GA3MEFJ-LBH2
300MA 3.3V, FIXED OUTPUT, HIGH-A

300MA 3.3V, FIXED OUTPUT, HIGH-A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BD33GA3MEFJ-LBH2 1120593-BD33GA3MEFJ-LBH2 BD33GA3MEFJ-LBH2 BD33GA3MEFJ-LBH2
Product Name 300MA 3.3V Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) SOIC; Other; Tape & Reel SOIC
Output Voltage 3.3 volts 3.3 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.6000 volts 1.2 volts
Unlock Full Specs
to access all available technical data