ROHM Semiconductor USA, LLC Ldo, Fixed, 3.3V, 1A, -25 To 85Deg C; Output Type Rohm BD33FC0WFP-E2

Description
LDO, FIXED, 3.3V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 1A, -25 To 85Deg C; Output Type Rohm - 01AH6440 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 1A, -25 To 85Deg C; Output Type Rohm
01AH6440
Ldo, Fixed, 3.3V, 1A, -25 To 85Deg C; Output Type Rohm 01AH6440
LDO, FIXED, 3.3V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6440
Product Name Ldo, Fixed, 3.3V, 1A, -25 To 85Deg C; Output Type Rohm
Input Voltage 4.3 to 26.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1033QK - Micross Components, Inc.
Micross Components, Inc.
View Details