ROHM Semiconductor USA, LLC LDO Voltage Regulators BD33FC0WEFJ-E2

Description
LDO Voltage Regulators 35V Voltage 1A LDO Reg
Datasheet
Description
LDO Voltage Regulators 35V Voltage 1A LDO Reg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD33FC0WEFJ-E2
LDO Voltage Regulators BD33FC0WEFJ-E2
LDO Voltage Regulators 35V Voltage 1A LDO Reg

LDO Voltage Regulators 35V Voltage 1A LDO Reg

Buy Now Datasheet
Ldo, Fixed, 3.3V, 1A, -40 To 125Deg C; Output Type Rohm - 73AC9708 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 1A, -40 To 125Deg C; Output Type Rohm
73AC9708
Ldo, Fixed, 3.3V, 1A, -40 To 125Deg C; Output Type Rohm 73AC9708
LDO, FIXED, 3.3V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD33FC0WEFJ-E2 73AC9708
Product Name LDO Voltage Regulators Ldo, Fixed, 3.3V, 1A, -40 To 125Deg C; Output Type Rohm
Input Voltage 4.3 to 26.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details