BD33FC0FP is low-saturation regulators. BD33FC0FP output voltage is 3.3V and package is TO252-3. BD33FC0FP has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.
BD33FC0FP is low-saturation regulators. BD33FC0FP output voltage is 3.3V and package is TO252-3. BD33FC0FP has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD33FC0FP | BD33FC0FP |
| Product Name | 1A 3.3V, Fixed Output, High-Accuracy LDO Regulator | 35V Withstand Voltage 1A LDO Regulators |
| Package Type | Other; TO252-3 | Other; TO252-3 |
| Output Voltage | 3.3 volts | 3.3 volts |
| IOUT | 1 amps | 1 amps |