Single-Output LDO Regulators
IC REG LINEAR 3.3V 1A TO252-3 Product overview: BD33FC0FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33FC0FP-E2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1006945-BD33FC0FP-E2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2.5 mA
Output Configuration: Positive
Voltage - Input (Max): 26.5V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Temperature Range - Operating: -25°C ~ 85°C (TA)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD33FC0FP-E2CT,BD33F
Base Product Number: BD33FC0
Voltage Dropout (Max): 0.7V @ 500mA
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252
IC REG LINEAR 3.3V 1A TO252-3
IC REG LINEAR 3.3V 1A TO252-3
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1847470 | 776-BD33FC0FP-E2 | 1006945-BD33FC0FP-E2 | BD33FC0FP-E2CT-ND | BD33FC0FP-E2 | BD33FC0FP-E2 |
| Product Name | Voltage Regulators | 3.3V 1A TO252 Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Category | Low dropout voltage | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; To-252 | Other; Tape & Reel (TR) | DPAK; Other; Tape & Reel | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |