ROHM Semiconductor USA, LLC Ldo, Fixed, 3.3V, 0.1A, -25 To 85Deg C; Output Type Rohm BD33FA1FP3-ZTL

Description
LDO, FIXED, 3.3V, 0.1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:6.3V; Input Voltage Max:25V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; DropoutRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:6.3V; Input Voltage Max:25V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.1A, -25 To 85Deg C; Output Type Rohm - 01AH6438 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.1A, -25 To 85Deg C; Output Type Rohm
01AH6438
Ldo, Fixed, 3.3V, 0.1A, -25 To 85Deg C; Output Type Rohm 01AH6438
LDO, FIXED, 3.3V, 0.1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:6.3V; Input Voltage Max:25V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; DropoutRoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:6.3V; Input Voltage Max:25V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD33FA1FP3-ZTL
LDO Voltage Regulators BD33FA1FP3-ZTL
LDO Voltage Regulators 1A 25-6 LDO 100mA Industrial SOT89-3K

LDO Voltage Regulators 1A 25-6 LDO 100mA Industrial SOT89-3K

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 01AH6438 BD33FA1FP3-ZTL
Product Name Ldo, Fixed, 3.3V, 0.1A, -25 To 85Deg C; Output Type Rohm LDO Voltage Regulators
Input Voltage 6.3 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QP - Micross Components, Inc.
Micross Components, Inc.
View Details