ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Linear - BD33C0AWFP-E2 BD33C0AWFP-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 806693-BD33C0AWFP-E2 Packaging: Reel Mounting Style: SMD Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: TO-252-5 Temperature Range - Operating: -40°C ~ 105°C Maximum Input Voltage: 26.5V PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.7V at 500mA Current - Quiescent (Iq): 1mA
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 806693-BD33C0AWFP-E2 Packaging: Reel Mounting Style: SMD Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: TO-252-5 Temperature Range - Operating: -40°C ~ 105°C Maximum Input Voltage: 26.5V PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.7V at 500mA Current - Quiescent (Iq): 1mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - BD33C0AWFP-E2 - 806693-BD33C0AWFP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD33C0AWFP-E2
806693-BD33C0AWFP-E2
PMIC - PMIC - Voltage Regulators - Linear - BD33C0AWFP-E2 806693-BD33C0AWFP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 806693-BD33C0AWFP-E2 Packaging: Reel Mounting Style: SMD Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: TO-252-5 Temperature Range - Operating: -40°C ~ 105°C Maximum Input Voltage: 26.5V PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.7V at 500mA Current - Quiescent (Iq): 1mA

Manufacturer: Rohm Semiconductor
Win Source Part Number: 806693-BD33C0AWFP-E2
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: TO-252-5
Temperature Range - Operating: -40°C ~ 105°C
Maximum Input Voltage: 26.5V
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.7V at 500mA
Current - Quiescent (Iq): 1mA

Buy Now
Singapore, Singapore
3.3V 1A TO252 Voltage Regulator IC
776-BD33C0AWFP-E2
3.3V 1A TO252 Voltage Regulator IC 776-BD33C0AWFP-E2
IC REG LINEAR 3.3V 1A TO252-5 Product overview: BD33C0AWFP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33C0AWFP-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 1A TO252-5 Product overview: BD33C0AWFP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33C0AWFP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD33C0AWFP-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD33C0AWFP-E2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD33C0AWFP-E2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD33C0AWFP-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD33C0AWFP-E2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD33C0AWFP-E2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD33C0AWFP-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD33C0AWFP-E2DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD33C0AWFP-E2DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BD33C0AWFP-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD33C0AWFP-E2
PMIC - Voltage Regulators - Linear BD33C0AWFP-E2
IC REG LINEAR 3.3V 1A TO252-5

IC REG LINEAR 3.3V 1A TO252-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD33C0AWFP-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD33C0AWFP-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD33C0AWFP-E2
IC REG LINEAR 3.3V 1A TO252-5

IC REG LINEAR 3.3V 1A TO252-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 806693-BD33C0AWFP-E2 776-BD33C0AWFP-E2 BD33C0AWFP-E2TR-ND BD33C0AWFP-E2 BD33C0AWFP-E2
Product Name PMIC - PMIC - Voltage Regulators - Linear - BD33C0AWFP-E2 3.3V 1A TO252 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD Other; Tape & Reel (TR) DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) DPAK
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
VIN 26.5 volts 26.5 volts 26.5 volts
Unlock Full Specs
to access all available technical data