ROHM Semiconductor USA, LLC 3.3V 1A TO252 Voltage Regulator IC BD33C0AWFP-CE2

Description
IC REG LINEAR 3.3V 1A TO252-5 Product overview: BD33C0AWFP-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33C0AWFP-CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 1A TO252-5 Product overview: BD33C0AWFP-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33C0AWFP-CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 1A TO252 Voltage Regulator IC
776-BD33C0AWFP-CE2
3.3V 1A TO252 Voltage Regulator IC 776-BD33C0AWFP-CE2
IC REG LINEAR 3.3V 1A TO252-5 Product overview: BD33C0AWFP-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33C0AWFP-CE2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 1A TO252-5 Product overview: BD33C0AWFP-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33C0AWFP-CE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD33C0AWFP-CE2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD33C0AWFP-CE2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD33C0AWFP-CE2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD33C0AWFP-CE2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD33C0AWFP-CE2DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD33C0AWFP-CE2DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD33C0AWFP-CE2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD33C0AWFP-CE2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD33C0AWFP-CE2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320172-BD33C0AWFP-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320172-BD33C0AWFP-CE2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320172-BD33C0AWFP-CE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320172-BD33C0AWFP-C E2 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 2.5 mA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 26.5V Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: TO-252-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2.5 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD33C0AWFP-CE2CT,BD3 3C0AWFP-CE2TR,BD33C0 AWFP-CE2DKR Base Product Number: BD33C0 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.5V @ 500mA

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1320172-BD33C0AWFP-CE2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2.5 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 26.5V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: TO-252-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD33C0AWFP-CE2CT,BD33C0AWFP-CE2TR,BD33C0AWFP-CE2DKR
Base Product Number: BD33C0
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.5V @ 500mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BD33C0AWFP-CE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD33C0AWFP-CE2
PMIC - Voltage Regulators - Linear BD33C0AWFP-CE2
IC REG LINEAR 3.3V 1A TO252-5

IC REG LINEAR 3.3V 1A TO252-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD33C0AWFP-CE2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD33C0AWFP-CE2
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD33C0AWFP-CE2
IC REG LINEAR 3.3V 1A TO252-5

IC REG LINEAR 3.3V 1A TO252-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD33C0AWFP-CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD33C0AWFP-CE2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD33C0AWFP-CE2
IC REG LINEAR 3.3V 1A TO252-5

IC REG LINEAR 3.3V 1A TO252-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-BD33C0AWFP-CE2 BD33C0AWFP-CE2CT-ND 1320172-BD33C0AWFP-CE2 BD33C0AWFP-CE2 BD33C0AWFP-CE2 BD33C0AWFP-CE2
Product Name 3.3V 1A TO252 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD DPAK
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 26.5 volts 26.5 volts 26.5 volts
Unlock Full Specs
to access all available technical data