ROHM Semiconductor USA, LLC LDO Voltage Regulators BD33C0AWFP-CE2

Description
LDO Voltage Regulators 4-26.5V TO252-5 15A LDO Regulator
Datasheet
Description
LDO Voltage Regulators 4-26.5V TO252-5 15A LDO Regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD33C0AWFP-CE2
LDO Voltage Regulators BD33C0AWFP-CE2
LDO Voltage Regulators 4-26.5V TO252-5 15A LDO Regulator

LDO Voltage Regulators 4-26.5V TO252-5 15A LDO Regulator

Buy Now Datasheet
Ldo, Fixed, Aec-Q100, 3.3V, 1A, To-252-5; Output Type Rohm - 84Y9680 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 3.3V, 1A, To-252-5; Output Type Rohm
84Y9680
Ldo, Fixed, Aec-Q100, 3.3V, 1A, To-252-5; Output Type Rohm 84Y9680
LDO, FIXED, AEC-Q100, 3.3V, 1A, TO-252-5; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; RoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 3.3V, 1A, TO-252-5; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD33C0AWFP-CE2 84Y9680
Product Name LDO Voltage Regulators Ldo, Fixed, Aec-Q100, 3.3V, 1A, To-252-5; Output Type Rohm
Input Voltage 4.3 to 26.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details