ROHM Semiconductor USA, LLC Ldo, Fixed, Aec-Q100, 3.3V, 1A, To-252-3; Output Type Rohm BD33C0AFP-CE2

Description
LDO, FIXED, AEC-Q100, 3.3V, 1A, TO-252-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; RoHS Compliant: Yes
Description
LDO, FIXED, AEC-Q100, 3.3V, 1A, TO-252-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO regulator, part number 84Y9678, is a fixed output device with a nominal output voltage of 3.3V and a maximum output current of 1A. It is housed in a TO-252-3 package and is AEC-Q100 qualified, making it suitable for automotive applications. The input voltage range for this regulator is between 4.3V and 26.5V. It features built-in over-current protection and thermal shutdown capabilities to safeguard against potential damage from overload conditions. The device operates effectively across a temperature range of -40°C to +125°C and is RoHS compliant. This product is designed for applications requiring reliable voltage regulation in automotive systems, such as body control, audio systems, and navigation systems.

Datasheet Summary
Powered by GS/AI

The LDO regulator, part number 84Y9678, is a fixed output device with a nominal output voltage of 3.3V and a maximum output current of 1A. It is housed in a TO-252-3 package and is AEC-Q100 qualified, making it suitable for automotive applications. The input voltage range for this regulator is between 4.3V and 26.5V. It features built-in over-current protection and thermal shutdown capabilities to safeguard against potential damage from overload conditions. The device operates effectively across a temperature range of -40°C to +125°C and is RoHS compliant. This product is designed for applications requiring reliable voltage regulation in automotive systems, such as body control, audio systems, and navigation systems.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Aec-Q100, 3.3V, 1A, To-252-3; Output Type Rohm - 84Y9678 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 3.3V, 1A, To-252-3; Output Type Rohm
84Y9678
Ldo, Fixed, Aec-Q100, 3.3V, 1A, To-252-3; Output Type Rohm 84Y9678
LDO, FIXED, AEC-Q100, 3.3V, 1A, TO-252-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; RoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 3.3V, 1A, TO-252-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD33C0AFP-CE2
LDO Voltage Regulators BD33C0AFP-CE2
LDO Voltage Regulators 4-26.5V TO252-3 15A LDO Regulator

LDO Voltage Regulators 4-26.5V TO252-3 15A LDO Regulator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 84Y9678 BD33C0AFP-CE2
Product Name Ldo, Fixed, Aec-Q100, 3.3V, 1A, To-252-3; Output Type Rohm LDO Voltage Regulators
Input Voltage 4.3 to 26.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details