Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
IC REG LINEAR 3.3V 1A TO252-3
IC REG LINEAR 3.3V 1A TO252-3
IC REG LINEAR 3.3V 1A TO252-3
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BD33C0AFP-CE2DKR-ND | BD33C0AFP-CE2 | BD33C0AFP-CE2 | BD33C0AFP-CE2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |
| Special Features | Input Overcurrent Protection |