Win Source Part Number: 994739-BD30KA5WF-E2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 55 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 105°C
PSRR: 50dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 550 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD30KA5WF-E2CT,BD30K
Base Product Number: BD30KA5
Voltage Dropout (Max): 0.2V @ 200mA
IC REG LINEAR 3V 500MA 8SOP Product overview: BD30KA5WF-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD30KA5WF-E2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOP
LDO Voltage Regulators 3.0V; 0.5A
IC REG LINEAR 3V 500MA 8SOP
IC REG LINEAR 3V 500MA 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 994739-BD30KA5WF-E2 | 776-BD30KA5WF-E2 | BD30KA5WF-E2TR-ND | BD30KA5WF-E2 | BD30KA5WF-E2 | BD30KA5WF-E2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 3V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SOIC; Other; Tape & Reel | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | SOIC | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |