ROHM Semiconductor USA, LLC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD30IC0WEFJ-E2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BD30IC0WEFJ-E2 is a linear low-dropout (LDO) voltage regulator from Lingto Electronic Limited, designed to provide a fixed output voltage of 3.0V with a maximum output current of 1.0A. It features an output voltage accuracy of ±1% and operates within an input voltage range of 2.4V to 5.5V. The device includes built-in over current protection and thermal shutdown capabilities, ensuring reliability under various load conditions. The shutdown current is minimal at 0 µA, making it suitable for power-sensitive applications. The BD30IC0WEFJ-E2 is available in an HTSOP-J8 package, measuring 4.90mm x 6.00mm x 1.00mm, and is compatible with ceramic capacitors, allowing for a compact layout and extended lifespan in digital appliances.

Datasheet Summary
Powered by GS/AI

The BD30IC0WEFJ-E2 is a linear low-dropout (LDO) voltage regulator from Lingto Electronic Limited, designed to provide a fixed output voltage of 3.0V with a maximum output current of 1.0A. It features an output voltage accuracy of ±1% and operates within an input voltage range of 2.4V to 5.5V. The device includes built-in over current protection and thermal shutdown capabilities, ensuring reliability under various load conditions. The shutdown current is minimal at 0 µA, making it suitable for power-sensitive applications. The BD30IC0WEFJ-E2 is available in an HTSOP-J8 package, measuring 4.90mm x 6.00mm x 1.00mm, and is compatible with ceramic capacitors, allowing for a compact layout and extended lifespan in digital appliances.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD30IC0WEFJ-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD30IC0WEFJ-E2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD30IC0WEFJ-E2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD30IC0WEFJ-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD30IC0WEFJ-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD30IC0WEFJ-E2
IC REG LINEAR 3V 1A 8HTSOP

IC REG LINEAR 3V 1A 8HTSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - BD30IC0WEFJ-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD30IC0WEFJ-E2
PMIC - Voltage Regulators - Linear BD30IC0WEFJ-E2
IC REG LINEAR 3V 1A 8HTSOP

IC REG LINEAR 3V 1A 8HTSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD30IC0WEFJ-E2TR-ND BD30IC0WEFJ-E2 BD30IC0WEFJ-E2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5988GJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
IOUT 1.6 amps
VIN 8 to 40 volts
View Details
Battery Chargers - BQ2002SNTRG4 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ARTZ-2.85R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 1220375 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details