ROHM Semiconductor USA, LLC Ldo, Fixed, Aec-Q100, 3V, 0.5A, Htsop-8; Output Type Rohm BD30IA5MEFJ-ME2

Description
LDO, FIXED, AEC-Q100, 3V, 0.5A, HTSOP-8; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, AEC-Q100, 3V, 0.5A, HTSOP-8; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Aec-Q100, 3V, 0.5A, Htsop-8; Output Type Rohm - 84Y9676 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 3V, 0.5A, Htsop-8; Output Type Rohm
84Y9676
Ldo, Fixed, Aec-Q100, 3V, 0.5A, Htsop-8; Output Type Rohm 84Y9676
LDO, FIXED, AEC-Q100, 3V, 0.5A, HTSOP-8; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 3V, 0.5A, HTSOP-8; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD30IA5MEFJ-ME2
LDO Voltage Regulators BD30IA5MEFJ-ME2
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO

LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 84Y9676 BD30IA5MEFJ-ME2
Product Name Ldo, Fixed, Aec-Q100, 3V, 0.5A, Htsop-8; Output Type Rohm LDO Voltage Regulators
Input Voltage 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details