ROHM Semiconductor GmbH 500mA 3V, Fixed Output, High-Accuracy LDO Regulator for Industrial BD30IA5MEFJ-LB(H2)

Description
This is the product guarantees long life cycle in Industrial market. BD30IA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet
Description
This is the product guarantees long life cycle in Industrial market. BD30IA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA 3V, Fixed Output, High-Accuracy LDO Regulator for Industrial - BD30IA5MEFJ-LB(H2) - ROHM Semiconductor GmbH
Willich, Germany
500mA 3V, Fixed Output, High-Accuracy LDO Regulator for Industrial
BD30IA5MEFJ-LB(H2)
500mA 3V, Fixed Output, High-Accuracy LDO Regulator for Industrial BD30IA5MEFJ-LB(H2)
This is the product guarantees long life cycle in Industrial market. BD30IA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

This is the product guarantees long life cycle in Industrial market.
BD30IA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet
0.5A Variable Output Industrial LDO Regulator - BD30IA5MEFJ-LB(H2) - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
0.5A Variable Output Industrial LDO Regulator
BD30IA5MEFJ-LB(H2)
0.5A Variable Output Industrial LDO Regulator BD30IA5MEFJ-LB(H2)
This is the product guarantees long life cycle in Industrial market. BD30IA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdowncircuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

This is the product guarantees long life cycle in Industrial market.
BD30IA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdowncircuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD30IA5MEFJ-LB(H2) BD30IA5MEFJ-LB(H2)
Product Name 500mA 3V, Fixed Output, High-Accuracy LDO Regulator for Industrial 0.5A Variable Output Industrial LDO Regulator
Package Type Other; HTSOP-J8 Other; HTSOP-J8
Output Voltage 3 volts 3 volts
IOUT 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4973SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ25170JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1900029 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details