IC REG LINEAR 3V 1A 8HTSOP
IC REG LINEAR 3V 1A 8HTSOP
IC REG LINEAR 3V 1A 8HTSOP-J
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD30GC0MEFJ-LBH2 | BD30GC0MEFJ-LBH2 | 687-BD30GC0MEFJ-LBH2 |
| Product Name | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 3V 1A 8HTSOP-J |
| Special Features | Enable | ||
| IOUT | 1 amps | 1 amps | 1 amps |
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | |
| Output Voltage | 3 volts |