ROHM Semiconductor USA, LLC Ldo, Fixed, 3V, 1A, -25 To 85Deg C; Output Type Rohm BD30FC0WFP-E2

Description
LDO, FIXED, 3V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3V, 1A, -25 To 85Deg C; Output Type Rohm - 01AH6436 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3V, 1A, -25 To 85Deg C; Output Type Rohm
01AH6436
Ldo, Fixed, 3V, 1A, -25 To 85Deg C; Output Type Rohm 01AH6436
LDO, FIXED, 3V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 3V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6436
Product Name Ldo, Fixed, 3V, 1A, -25 To 85Deg C; Output Type Rohm
Input Voltage 4 to 26.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details