Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5
1A 3V, FIXED OUTPUT, HIGH-ACCURA
1A 3V, FIXED OUTPUT, HIGH-ACCURA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 846-BD30FC0WFP-E2CT-ND | BD30FC0WFP-E2 | BD30FC0WFP-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed | |
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | ||
| Special Features | Input Overcurrent Protection | Enable |