ROHM Semiconductor GmbH 500mA 5V Output LDO Regulator With WDT and Voltage Detector BD3021HFP

Description
BD3021HFP is a regulator IC with integrated WDT (Watch Dog Timer), high output voltage accuracy ±2.0% and 80µA (typ.) low circuit current consumption. These are supports usage of low ESR ceramic capacitor for output stability. They can be a stable power supply for any applications while detecting malfunction of microcontrollers.
Datasheet
Description
BD3021HFP is a regulator IC with integrated WDT (Watch Dog Timer), high output voltage accuracy ±2.0% and 80µA (typ.) low circuit current consumption. These are supports usage of low ESR ceramic capacitor for output stability. They can be a stable power supply for any applications while detecting malfunction of microcontrollers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA 5V Output LDO Regulator With WDT and Voltage Detector - BD3021HFP - ROHM Semiconductor GmbH
Willich, Germany
500mA 5V Output LDO Regulator With WDT and Voltage Detector
BD3021HFP
500mA 5V Output LDO Regulator With WDT and Voltage Detector BD3021HFP
BD3021HFP is a regulator IC with integrated WDT (Watch Dog Timer), high output voltage accuracy ±2.0% and 80µA (typ.) low circuit current consumption. These are supports usage of low ESR ceramic capacitor for output stability. They can be a stable power supply for any applications while detecting malfunction of microcontrollers.

BD3021HFP is a regulator IC with integrated WDT (Watch Dog Timer), high output voltage accuracy ±2.0% and 80µA (typ.) low circuit current consumption. These are supports usage of low ESR ceramic capacitor for output stability. They can be a stable power supply for any applications while detecting malfunction of microcontrollers.

Supplier's Site Datasheet
500mA Output LDO Regulators with Voltage Detector and Watchdog Timer - BD3021HFP - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
500mA Output LDO Regulators with Voltage Detector and Watchdog Timer
BD3021HFP
500mA Output LDO Regulators with Voltage Detector and Watchdog Timer BD3021HFP
BD3021HFP is a regulator IC with integrated WDT (Watch Dog Timer), high output voltage accuracy ±2.0% and 80µA (Typ) low circuit current consumption. These are supports usage of low ESR ceramic capacitor for output stability. They can be a stable power supply for any applications while detecting malfunction of microcontrollers.

BD3021HFP is a regulator IC with integrated WDT (Watch Dog Timer), high output voltage accuracy ±2.0% and 80µA (Typ) low circuit current consumption. These are supports usage of low ESR ceramic capacitor for output stability. They can be a stable power supply for any applications while detecting malfunction of microcontrollers.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD3021HFP BD3021HFP
Product Name 500mA 5V Output LDO Regulator With WDT and Voltage Detector 500mA Output LDO Regulators with Voltage Detector and Watchdog Timer
Package Type Other; HRP7 Other; HRP7
Output Voltage 5 volts 5 volts
IOUT 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412875 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Power Distribution Switches, Load Drivers - A6821SLWTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP151ACPZ-2.8-R7 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.2000 amps
View Details
Power Management IC - 713-BQ27220YZFR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers