ROHM Semiconductor USA, LLC Voltage Regulators - Linear BD3021HFP-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA HRP7
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA HRP7
Datasheet
Datasheet Summary
Powered by GS/AI

BD3021HFP-TR is a linear voltage regulator IC designed to provide a stable output voltage of 5.0 V with a maximum output current of 500 mA. It features a high output voltage accuracy of ±2.0% and a low circuit current consumption of 80 µA (typical), making it suitable for power-sensitive applications. The device includes an integrated watchdog timer (WDT) that can be switched on or off using the INH pin, enhancing its functionality in monitoring microcontroller operations. The regulator supports the use of low ESR ceramic capacitors for output stability and incorporates overcurrent protection and thermal shutdown features for enhanced reliability. It operates within a supply voltage range of 5.6 V to 36 V and is housed in a compact HRP7 package measuring 9.395 mm vó 10.540 mm vó 2.005 mm. The operating temperature range extends from -40°C to +125°C, making it suitable for automotive and other demanding applications.

Datasheet Summary
Powered by GS/AI

BD3021HFP-TR is a linear voltage regulator IC designed to provide a stable output voltage of 5.0 V with a maximum output current of 500 mA. It features a high output voltage accuracy of ±2.0% and a low circuit current consumption of 80 µA (typical), making it suitable for power-sensitive applications. The device includes an integrated watchdog timer (WDT) that can be switched on or off using the INH pin, enhancing its functionality in monitoring microcontroller operations. The regulator supports the use of low ESR ceramic capacitors for output stability and incorporates overcurrent protection and thermal shutdown features for enhanced reliability. It operates within a supply voltage range of 5.6 V to 36 V and is housed in a compact HRP7 package measuring 9.395 mm vó 10.540 mm vó 2.005 mm. The operating temperature range extends from -40°C to +125°C, making it suitable for automotive and other demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - BD3021HFP-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
BD3021HFP-TR
Voltage Regulators - Linear BD3021HFP-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA HRP7

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA HRP7

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BD3021HFP-TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515219P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details