ROHM Semiconductor GmbH 500mA 5V Output LDO Regulator With WDT and Voltage Detector BD3020HFP

Description
BD3020HFP is a regulator IC with integrated WDT (Watch Dog Timer), high output voltage accuracy ±2.0% and 80µA (typ.) low circuit current consumption. These are supports usage of low ESR ceramic capacitor for output stability. The reset detection voltage can be adjusted by connecting resistors on the Vs terminal. They can be a stable power supply for any applications while detecting malfunction of microcontrollers.
Datasheet
Description
BD3020HFP is a regulator IC with integrated WDT (Watch Dog Timer), high output voltage accuracy ±2.0% and 80µA (typ.) low circuit current consumption. These are supports usage of low ESR ceramic capacitor for output stability. The reset detection voltage can be adjusted by connecting resistors on the Vs terminal. They can be a stable power supply for any applications while detecting malfunction of microcontrollers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA 5V Output LDO Regulator With WDT and Voltage Detector - BD3020HFP - ROHM Semiconductor GmbH
Willich, Germany
500mA 5V Output LDO Regulator With WDT and Voltage Detector
BD3020HFP
500mA 5V Output LDO Regulator With WDT and Voltage Detector BD3020HFP
BD3020HFP is a regulator IC with integrated WDT (Watch Dog Timer), high output voltage accuracy ±2.0% and 80µA (typ.) low circuit current consumption. These are supports usage of low ESR ceramic capacitor for output stability. The reset detection voltage can be adjusted by connecting resistors on the Vs terminal. They can be a stable power supply for any applications while detecting malfunction of microcontrollers.

BD3020HFP is a regulator IC with integrated WDT (Watch Dog Timer), high output voltage accuracy ±2.0% and 80µA (typ.) low circuit current consumption. These are supports usage of low ESR ceramic capacitor for output stability. The reset detection voltage can be adjusted by connecting resistors on the Vs terminal. They can be a stable power supply for any applications while detecting malfunction of microcontrollers.

Supplier's Site Datasheet
500mA Output LDO Regulators with Voltage Detector and Watchdog Timer - BD3020HFP - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
500mA Output LDO Regulators with Voltage Detector and Watchdog Timer
BD3020HFP
500mA Output LDO Regulators with Voltage Detector and Watchdog Timer BD3020HFP
BD3020HFP is a regulator IC with integrated WDT (Watch Dog Timer), high output voltage accuracy ±2.0% and 80µA (Typ) low circuit current consumption. These are supports usage of low ESR ceramic capacitor for output stability. The reset detection voltage can be adjusted by connecting resistors on the Vs terminal. They can be a stable power supply for any applications while detecting malfunction of microcontrollers.

BD3020HFP is a regulator IC with integrated WDT (Watch Dog Timer), high output voltage accuracy ±2.0% and 80µA (Typ) low circuit current consumption. These are supports usage of low ESR ceramic capacitor for output stability. The reset detection voltage can be adjusted by connecting resistors on the Vs terminal. They can be a stable power supply for any applications while detecting malfunction of microcontrollers.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD3020HFP BD3020HFP
Product Name 500mA 5V Output LDO Regulator With WDT and Voltage Detector 500mA Output LDO Regulators with Voltage Detector and Watchdog Timer
Package Type Other; HRP7 Other; HRP7
Output Voltage 5 volts 5 volts
IOUT 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADP1707ACPZ-1.2-R7 - 860237-ADP1707ACPZ-1.2-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 8-LFCSP (3x3)
Life Cycle Stage PhaseOut; Obsolete
View Details
Voltage Regulators - 2444532 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - AMT49105KEVTR-J - ODG (Origin Data Global)
Specs
Package Type Other; 48-VFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ24232RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details