Linear Voltage Regulator IC Positive Fixed 1 Output 500mA HRP7
500MA 5V OUTPUT LDO REGULATOR WI
500MA 5V OUTPUT LDO REGULATOR WI
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 846-BD3020HFP-TR-ND | BD3020HFP-TR | BD3020HFP-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; HRP-7 (7 Leads + Tab) | ||
| Special Features | Input Overcurrent Protection | Reset, Watchdog |