BD3010AFV is a regulator with an integrated WDT (Watch Dog Timer), a high output voltage accuracy of ±2.0% and a low circuit current consumption of 80μA (Typ). BD3010AFV is suitable to use with low ESR ceramic capacitor to attain good output stability. BD3010AFV also integrates an automatic WDT ON/OFF feature using an output current detection and an output clamping circuit to prevent output overshoot caused by current flow. The reset detection voltage can be adjusted by connecting resistors on the RADJ terminal. BD3010AFV can be used as a stable power supply for any applications while detecting malfunction of microcontrollers.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | BD3010AFV |
| Product Name | 200mA LDO Regulator with Voltage Detector and Watchdog Timer |
| Regulator Type | Low Dropout |
| Package Type | SSOP; Other; SSOP-B20 |
| Output Voltage | 5 volts |