ROHM Semiconductor USA, LLC Automotive 5V 0.2A SSOP LDO Voltage Regulator IC BD3010AFV-ME2

Description
LDO Regulator Pos 5V 0.2A/0.2A Automotive 20-Pin SSOP-B T/R Product overview: BD3010AFV-ME2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 0.2A, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BD3010AFV-ME2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 5V 0.2A/0.2A Automotive 20-Pin SSOP-B T/R Product overview: BD3010AFV-ME2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 0.2A, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BD3010AFV-ME2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 5V 0.2A SSOP LDO Voltage Regulator IC
699-BD3010AFV-ME2
Automotive 5V 0.2A SSOP LDO Voltage Regulator IC 699-BD3010AFV-ME2
LDO Regulator Pos 5V 0.2A/0.2A Automotive 20-Pin SSOP-B T/R Product overview: BD3010AFV-ME2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 0.2A, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BD3010AFV-ME2 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 5V 0.2A/0.2A Automotive 20-Pin SSOP-B T/R Product overview: BD3010AFV-ME2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 0.2A, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BD3010AFV-ME2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - BD3010AFV-ME2 - 1120391-BD3010AFV-ME2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD3010AFV-ME2
1120391-BD3010AFV-ME2
PMIC - PMIC - Voltage Regulators - Linear - BD3010AFV-ME2 1120391-BD3010AFV-ME2
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120391-BD3010AFV-ME 2 Categories: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120391-BD3010AFV-ME2
Categories: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-BD3010AFV-ME2 1120391-BD3010AFV-ME2
Product Name Automotive 5V 0.2A SSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD3010AFV-ME2
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data