The BD3004HFP?BD3005HFP is Ultra-low quiescent current regulator and watchdog timer features a high 50 V breakdown voltage and is compatible with on-board vehicle microcontrollers. It offers an output current of 500 mA while limiting dark current to 80 µA (TYP). The series supports the use of ceramic capacitors as output phase compensation capacitors. The reset detection voltage can be changed by connecting a resistor to the Vs pin.(BD3004HFP) The watchdog timer can be switched on and off using the INH pin input logic.(BD3005HFP)
Voltage Regulator with Watchdog timer Reset Product overview: BD3004HFP from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BD3004HFP can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152587-BD3004HFP
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD3004HFP | 699-BD3004HFP | 1152587-BD3004HFP |
| Product Name | Automotive 500mA Fixed Output LDO Regulators with Voltage Detector and Watchdog Timer | LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BD3004HFP |
| Regulator Type | Low Dropout | ||
| Package Type | Other; HRP7 | ||
| Output Voltage | 5 volts |