ROHM Semiconductor USA, LLC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD3004HFP-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA HRP7
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA HRP7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD3004HFPTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD3004HFPTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD3004HFPTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA HRP7

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA HRP7

Buy Now Datasheet
Singapore, Singapore
5V 500MA Voltage Regulator IC
776-BD3004HFP-TR
5V 500MA Voltage Regulator IC 776-BD3004HFP-TR
IC REG LINEAR 5V 500MA HRP7 Product overview: BD3004HFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3004HFP-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 500MA HRP7 Product overview: BD3004HFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3004HFP-TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - BD3004HFP-TR - 049285-BD3004HFP-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD3004HFP-TR
049285-BD3004HFP-TR
PMIC - PMIC - Voltage Regulators - Linear - BD3004HFP-TR 049285-BD3004HFP-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 049285-BD3004HFP-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 500mA Output Voltage: 5V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: HRP7 Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 0.8mA to 0.13mA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049285-BD3004HFP-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: HRP7
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 0.8mA to 0.13mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD3004HFP-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD3004HFP-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD3004HFP-TR
IC REG LINEAR 5V 500MA HRP7

IC REG LINEAR 5V 500MA HRP7

Supplier's Site
IC REG LINEAR 5V 500MA HRP7 - 687-BD3004HFP-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 500MA HRP7
687-BD3004HFP-TR
IC REG LINEAR 5V 500MA HRP7 687-BD3004HFP-TR
IC REG LINEAR 5V 500MA HRP7

IC REG LINEAR 5V 500MA HRP7

Supplier's Site
PMIC - Voltage Regulators - Linear - BD3004HFP-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD3004HFP-TR
PMIC - Voltage Regulators - Linear BD3004HFP-TR
IC REG LINEAR 5V 500MA HRP7

IC REG LINEAR 5V 500MA HRP7

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD3004HFP-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD3004HFP-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD3004HFP-TR
IC REG LINEAR 5V 500MA HRP7

IC REG LINEAR 5V 500MA HRP7

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number BD3004HFPTR-ND 776-BD3004HFP-TR 049285-BD3004HFP-TR BD3004HFP-TR 687-BD3004HFP-TR BD3004HFP-TR BD3004HFP-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD3004HFP-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 5V 500MA HRP7 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA Other; Tape & Reel (TR) Other; HRP7 TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Special Features Input Overcurrent Protection Input Overcurrent Protection; Reset Reset
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2981A - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 2444544P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Comparators - AMC23C10DWVR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details