ROHM Semiconductor USA, LLC 17W Audio Amplifier BD28623MUV-E2

Description
IC AMP D STEREO 17W VQFN024V4040 Product overview: BD28623MUV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 17W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD28623MUV-E2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC AMP D STEREO 17W VQFN024V4040 Product overview: BD28623MUV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 17W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD28623MUV-E2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BD28623MUV is a Class D speaker amplifier designed for applications such as flat-panel TVs and home audio systems. It delivers an output power of 17W per channel at a supply voltage of 18V with an 8Ω load. The amplifier operates efficiently within a supply voltage range of 8.5V to 24V and features a compact VQFN package, eliminating the need for an external heat sink due to its low heat generation. Key specifications include a total harmonic distortion of 0.08% at 1W output, a crosstalk of 90dB, and a power supply rejection ratio (PSRR) of 60dB. The device incorporates various protection features such as overheat, under voltage, and output short protection, ensuring high reliability. It also supports a digital audio interface in I¬=S format and includes soft muting technology to prevent pop noise during power transitions. The operating temperature range is from -25°C to +85°C, making it suitable for diverse environments.

Datasheet Summary
Powered by GS/AI

The BD28623MUV is a Class D speaker amplifier designed for applications such as flat-panel TVs and home audio systems. It delivers an output power of 17W per channel at a supply voltage of 18V with an 8Ω load. The amplifier operates efficiently within a supply voltage range of 8.5V to 24V and features a compact VQFN package, eliminating the need for an external heat sink due to its low heat generation. Key specifications include a total harmonic distortion of 0.08% at 1W output, a crosstalk of 90dB, and a power supply rejection ratio (PSRR) of 60dB. The device incorporates various protection features such as overheat, under voltage, and output short protection, ensuring high reliability. It also supports a digital audio interface in I¬=S format and includes soft muting technology to prevent pop noise during power transitions. The operating temperature range is from -25°C to +85°C, making it suitable for diverse environments.

Suppliers

Company
Product
Description
Supplier Links
17W Audio Amplifier - 742-BD28623MUV-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17W Audio Amplifier
742-BD28623MUV-E2
17W Audio Amplifier 742-BD28623MUV-E2
IC AMP D STEREO 17W VQFN024V4040 Product overview: BD28623MUV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 17W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD28623MUV-E2 can be used for catalog matching and distributor lookup.

IC AMP D STEREO 17W VQFN024V4040 Product overview: BD28623MUV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 17W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD28623MUV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - BD28623MUV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
BD28623MUV-E2TR-ND
Audio Amplifiers BD28623MUV-E2TR-ND
Amplifier IC 2-Channel (Stereo) Class D VQFN024V4040

Amplifier IC 2-Channel (Stereo) Class D VQFN024V4040

Buy Now Datasheet
Audio Amplifiers - BD28623MUV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
BD28623MUV-E2CT-ND
Audio Amplifiers BD28623MUV-E2CT-ND
Amplifier IC 2-Channel (Stereo) Class D VQFN024V4040

Amplifier IC 2-Channel (Stereo) Class D VQFN024V4040

Buy Now Datasheet
Audio Amplifiers - BD28623MUV-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
BD28623MUV-E2DKR-ND
Audio Amplifiers BD28623MUV-E2DKR-ND
Amplifier IC 2-Channel (Stereo) Class D VQFN024V4040

Amplifier IC 2-Channel (Stereo) Class D VQFN024V4040

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - BD28623MUV-E2 - 806184-BD28623MUV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - BD28623MUV-E2
806184-BD28623MUV-E2
Linear - Linear - Amplifiers - Audio - BD28623MUV-E2 806184-BD28623MUV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 806184-BD28623MUV-E2 Packaging: Reel Type: Class D Mounting Style: SMD Features: Depop, Short-Circuit Protection Output Type: 2-Channel (Stereo) Supplier Device Package: VQFN024V4040 Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 8.5V ~ 24V Max Output Power x Channels at Load: 17W x 2 at 8Ohm

Manufacturer: Rohm Semiconductor
Win Source Part Number: 806184-BD28623MUV-E2
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Short-Circuit Protection
Output Type: 2-Channel (Stereo)
Supplier Device Package: VQFN024V4040
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8.5V ~ 24V
Max Output Power x Channels at Load: 17W x 2 at 8Ohm

Buy Now
Audio Amplifiers - BD28623MUV-E2 - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
BD28623MUV-E2
Audio Amplifiers BD28623MUV-E2
IC AMP D STEREO 17W VQFN024V4040

IC AMP D STEREO 17W VQFN024V4040

Supplier's Site Datasheet
Audio Amplifiers - BD28623MUV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
BD28623MUV-E2
Audio Amplifiers BD28623MUV-E2
Amplifier IC 2-Channel (Stereo) Class D VQFN024V4040

Amplifier IC 2-Channel (Stereo) Class D VQFN024V4040

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - BD28623MUV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
BD28623MUV-E2
Integrated Circuits (ICs) - Linear - Amplifiers - Audio BD28623MUV-E2
IC AMP D STEREO 17W VQFN024V4040

IC AMP D STEREO 17W VQFN024V4040

Supplier's Site
Linear - Amplifiers - Audio - BD28623MUV-E2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
BD28623MUV-E2
Linear - Amplifiers - Audio BD28623MUV-E2
IC AMP D STEREO 17W VQFN024V4040

IC AMP D STEREO 17W VQFN024V4040

Supplier's Site Datasheet
IC AMP D STEREO 17W VQFN024V4040 - 687-BD28623MUV-E2 - Utmel Electronic Limited
Hong Kong, China
IC AMP D STEREO 17W VQFN024V4040
687-BD28623MUV-E2
IC AMP D STEREO 17W VQFN024V4040 687-BD28623MUV-E2
IC AMP D STEREO 17W VQFN024V4040

IC AMP D STEREO 17W VQFN024V4040

Supplier's Site
Audio Power Amp, D, -25 To 85Deg C; Output Power Rohm - 73AC9705 - Newark, An Avnet Company
Chicago, IL, United States
Audio Power Amp, D, -25 To 85Deg C; Output Power Rohm
73AC9705
Audio Power Amp, D, -25 To 85Deg C; Output Power Rohm 73AC9705
AUDIO POWER AMP, D, -25 TO 85DEG C; Output Power:17W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:8.5V to 24V; Amplifier Case Style:VQFN; No. of Pins:24Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes

AUDIO POWER AMP, D, -25 TO 85DEG C; Output Power:17W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:8.5V to 24V; Amplifier Case Style:VQFN; No. of Pins:24Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
BD28623MUV-E2
Audio Amplifiers BD28623MUV-E2
Audio Amplifiers 17W+17W Class D Spk Amp IC 8.5-24V

Audio Amplifiers 17W+17W Class D Spk Amp IC 8.5-24V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Amplifier and Comparator Chips Audio Amplifier Chips Operational Amplifiers
Product Number 742-BD28623MUV-E2 BD28623MUV-E2TR-ND 806184-BD28623MUV-E2 BD28623MUV-E2 BD28623MUV-E2 BD28623MUV-E2 BD28623MUV-E2 687-BD28623MUV-E2 73AC9705 BD28623MUV-E2
Product Name 17W Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - BD28623MUV-E2 Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Audio Linear - Amplifiers - Audio IC AMP D STEREO 17W VQFN024V4040 Audio Power Amp, D, -25 To 85Deg C; Output Power Rohm Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Bandwidth 0.7056 MHz
Supply Voltage (VS) 8.5 to 24 volts 8.5 to 24 volts 8.5 to 24 volts 8.5 to 24 volts 24 to 8.5 volts 8.5 to 24 volts
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type Tape & Reel (TR) 24-VFQFN Exposed Pad Surface Mount 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data