Amplifier IC 2-Channel (Stereo) Class D VQFN020V4040
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1022889-BD28620MUV-E
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 20W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: VQFN024V4040
Dimension: 24-VFQFN Exposed Pad
Supply Voltage - Operating: 8.5 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC AMP D STEREO 20W VQFN024V4040 Product overview: BD28620MUV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD28620MUV-E2 can be used for catalog matching and distributor lookup.
Audio Amplifiers 20W+20W Class D Amp
Amplifier IC 2-Channel (Stereo) Class D VQFN020V4040
IC AMP D STEREO 20W VQFN024V4040
IC AMP D STEREO 20W VQFN024V4040
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | BD28620MUV-E2TR-ND | 1022889-BD28620MUV-E2 | 742-BD28620MUV-E2 | BD28620MUV-E2 | BD28620MUV-E2 | BD28620MUV-E2 | BD28620MUV-E2 |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - BD28620MUV-E2 | 20W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 8.5 to 24 volts | 8.5 to 24 volts | 8.5 to 24 volts | 8.5 to 24 volts | 24 to 8.5 volts | ||
| Output Power | 20 watts | 20 watts | 20 watts | 20 watts | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Operation Class | Class D | Class D | Class D |