Win Source Part Number: 1377974-BD28412MUV-E
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Temperature Range - Operating: -25°C ~ 85°C (TA)
Fake Threat In the Open Market: 32 pct.
Type: Class D
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: VQFN032V5050
Base Product Number: BD28412
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 13V
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 9W x 2 @ 8Ohm
Amplifier IC 2-Channel (Stereo) Class D VQFN032V5050
Amplifier IC 2-Channel (Stereo) Class D VQFN032V5050
IC AMP D STEREO 9W VQFN032V5050 Product overview: BD28412MUV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 9W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD28412MUV-E2 can be used for catalog matching and distributor lookup.
AUDIO POWER AMP, D, -25 TO 85DEG C; Output Power:9W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:4.5V to 13V; Amplifier Case Style:VQFN; No. of Pins:32Pins; Load Impedance:8ohm; Operating Temperature Min:-25°C;RoHS Compliant: Yes
Amplifier IC 2-Channel (Stereo) Class D VQFN032V5050
IC AMP D STEREO 9W VQFN032V5050
Audio Amplifiers 9W+9W Analog Input Class D Spk Amp
IC AMP D STEREO 9W VQFN032V5050
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1377974-BD28412MUV-E2 | BD28412MUV-E2CT-ND | 742-BD28412MUV-E2 | 01AH6435 | BD28412MUV-E2 | BD28412MUV-E2 | BD28412MUV-E2 | BD28412MUV-E2 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifiers | 9W Audio Amplifier | Audio Power Amp, D, -25 To 85Deg C; Output Power Rohm | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 4.5 to 13 volts | 4.5 to 13 volts | 4.5 to 13 volts | 4.5 to 13 volts | 4.5 to 13 volts | 13 to 4.5 volts | ||
| Output Power | 9 watts | 9 watts | 9 watts | 9 watts | 9 watts | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Operation Class | Class D | Class D | Class D | Class D |