Win Source Part Number: 971588-BD28411MUV-E2
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Depop, Short-Circuit Protection
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 9W x 2 @ 8Ohm
Voltage - Supply: 4.5V ~ 13V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: VQFN032V5050
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Rohm Semiconductor
Other Names: BD28411MUV-E2TR,BD28
IC AMP STEREO CLASS-D 32QFN Product overview: BD28411MUV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD28411MUV-E2 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D VQFN032V5050
IC AMP STEREO CLASS-D 32QFN
Amplifier IC 2-Channel (Stereo) Class D VQFN032V5050
IC AMP STEREO CLASS-D 32QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 971588-BD28411MUV-E2 | 742-BD28411MUV-E2 | BD28411MUV-E2TR-ND | BD28411MUV-E2 | BD28411MUV-E2 | BD28411MUV-E2 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 4.5 to 13 volts | 4.5 to 13 volts | 13 to 4.5 volts | 4.5 to 13 volts | ||
| Output Power | 9 watts | 9 watts | 9 watts | 9 watts | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Operation Class | Class D | Class D | Class D |