IC LED DRV LIN PWM VQFN48MCV070 Product overview: BD2808MUV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD2808MUV-ME2 can be used for catalog matching and distributor lookup.
LED Driver IC 24 Output Linear PWM Dimming 50mA VQFN48MCV070
LED Driver IC 24 Output Linear PWM Dimming 50mA VQFN48MCV070
LED Driver IC 24 Output Linear PWM Dimming 50mA VQFN48MCV070
24CH CONSTANT CURRENT LED DRIVER
LED Lighting Drivers 24ch LED Drvr IC w/2line Serial Infce
IC LED DRV LIN PWM VQFN48MCV070
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD2808MUV-ME2 | BD2808MUV-ME2TR-ND | BD2808MUV-ME2 | BD2808MUV-ME2 | BD2808MUV-ME2 |
| Product Name | LED Driver IC | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Output Voltage | 20 volts | 20 volts | |||
| Number of Channels | 24 # | ||||
| Package Type | Tape & Reel (TR) |