Manufacturer: Rohm Semiconductor
Win Source Part Number: 011293-BD2802GU-E2
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Number of Outputs: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: VCSP85H2
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30.48mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
IC LED DRVR LIN 30.48MA VCSP85H2 Product overview: BD2802GU-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30.48MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30.48MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD2802GU-E2 can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output Linear Dimming 30.48mA VCSP85H2
LED Driver IC 6 Output Linear Dimming 30.48mA VCSP85H2
LED Driver IC 6 Output Linear Dimming 30.48mA VCSP85H2
IC LED DRVR LIN 30.48MA VCSP85H2
LED DRIVER, CONSTANT CURRENT, 1MHZ, VCSP; Device Topology:Constant Current; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:5.5V; Output Current Max:182mA; Switching Frequency:1MHz; No. of Outputs:6Outputs; IC RoHS Compliant: Yes
IC LED DRVR LIN 30.48MA VCSP85H2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 011293-BD2802GU-E2 | 137-BD2802GU-E2 | BD2802GU-E2CT-ND | BD2802GU-E2 | 01AH6434 | BD2802GU-E2 |
| Product Name | PMIC - PMIC - LED Drivers - BD2802GU-E2 | 30.48MA LED Driver IC | LED Drivers | PMIC - LED Drivers | Led Driver, Constant Current, 1Mhz, Vcsp; Device Topology Rohm | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
| Output Current | 30.48 milliamps | 30.48 milliamps | 30.48 milliamps | 182 milliamps | ||
| Package Type | VCSP85H2 | Tape & Reel (TR) |