ROHM Semiconductor USA, LLC Audio Amplifiers BD27400GUL-E2

Description
Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.5x1.5)
Request a Quote Datasheet
Description
Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - BD27400GUL-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
BD27400GUL-E2DKR-ND
Audio Amplifiers BD27400GUL-E2DKR-ND
Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.5x1.5)

Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.5x1.5)

Buy Now Datasheet
Audio Amplifiers - BD27400GUL-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
BD27400GUL-E2CT-ND
Audio Amplifiers BD27400GUL-E2CT-ND
Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.5x1.5)

Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.5x1.5)

Buy Now Datasheet
Audio Amplifiers - BD27400GUL-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
BD27400GUL-E2TR-ND
Audio Amplifiers BD27400GUL-E2TR-ND
Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.5x1.5)

Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.5x1.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers - 1354238-BD27400GUL-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
1354238-BD27400GUL-E2
Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers 1354238-BD27400GUL-E2
Win Source Part Number: 1354238-BD27400GUL-E 2 Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 43 pct. Type: Class D MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Features: Depop, Short-Circuit and Thermal Protection Package / Case: 9-UFBGA, CSPBGA Supplier Device Package: 9-VCSP50L1 (1.5x1.5) Base Product Number: BD27400 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.5V ~ 5.5V Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.5W x 1 @ 4Ohm

Win Source Part Number: 1354238-BD27400GUL-E2
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 43 pct.
Type: Class D
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Features: Depop, Short-Circuit and Thermal Protection
Package / Case: 9-UFBGA, CSPBGA
Supplier Device Package: 9-VCSP50L1 (1.5x1.5)
Base Product Number: BD27400
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.5W x 1 @ 4Ohm

Buy Now Datasheet
Singapore, Singapore
2.5W Audio Amplifier
742-BD27400GUL-E2
2.5W Audio Amplifier 742-BD27400GUL-E2
IC AMP CLASS D MONO 2.5W 9VCSP Product overview: BD27400GUL-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD27400GUL-E2 can be used for catalog matching and distributor lookup.

IC AMP CLASS D MONO 2.5W 9VCSP Product overview: BD27400GUL-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD27400GUL-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Power Amp, D, -40 To 85Deg C; Output Power Rohm - 73AC9704 - Newark, An Avnet Company
Chicago, IL, United States
Audio Power Amp, D, -40 To 85Deg C; Output Power Rohm
73AC9704
Audio Power Amp, D, -40 To 85Deg C; Output Power Rohm 73AC9704
AUDIO POWER AMP, D, -40 TO 85DEG C; Output Power:850mW; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:WLCSP; No. of Pins:9Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes

AUDIO POWER AMP, D, -40 TO 85DEG C; Output Power:850mW; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:WLCSP; No. of Pins:9Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
IC AMP CLASS D MONO 2.5W 9VCSP - 687-BD27400GUL-E2 - Utmel Electronic Limited
Hong Kong, China
IC AMP CLASS D MONO 2.5W 9VCSP
687-BD27400GUL-E2
IC AMP CLASS D MONO 2.5W 9VCSP 687-BD27400GUL-E2
IC AMP CLASS D MONO 2.5W 9VCSP

IC AMP CLASS D MONO 2.5W 9VCSP

Supplier's Site
Linear - Amplifiers - Audio - BD27400GUL-E2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
BD27400GUL-E2
Linear - Amplifiers - Audio BD27400GUL-E2
IC AMP CLASS D MONO 2.5W 9VCSP

IC AMP CLASS D MONO 2.5W 9VCSP

Supplier's Site Datasheet
Audio Amplifiers - BD27400GUL-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
BD27400GUL-E2
Audio Amplifiers BD27400GUL-E2
Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.5x1.5)

Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.5x1.5)

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
BD27400GUL-E2
Audio Amplifiers BD27400GUL-E2
Audio Amplifiers SPI BUS EEPROM

Audio Amplifiers SPI BUS EEPROM

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - BD27400GUL-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
BD27400GUL-E2
Integrated Circuits (ICs) - Linear - Amplifiers - Audio BD27400GUL-E2
IC AMP CLASS D MONO 2.5W 9VCSP

IC AMP CLASS D MONO 2.5W 9VCSP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number BD27400GUL-E2DKR-ND 1354238-BD27400GUL-E2 742-BD27400GUL-E2 73AC9704 687-BD27400GUL-E2 BD27400GUL-E2 BD27400GUL-E2 BD27400GUL-E2 BD27400GUL-E2
Product Name Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers 2.5W Audio Amplifier Audio Power Amp, D, -40 To 85Deg C; Output Power Rohm IC AMP CLASS D MONO 2.5W 9VCSP Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Audio
Features Thermal Shutdown Protection
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts
Output Power 2.5 watts 2.5 watts 0.8500 watts 2.5 watts 2.5 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Operation Class Class D Class D Class D Class D
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier - 742-LM4753T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
View Details
4 suppliers
Audio Amplifier ICs - 9210773P - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Operating Range Speaker
View Details