Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HVSOF
IC REG LINEAR 2.6V 1A 6HVSOF Product overview: BD26IC0WHFV-GTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD26IC0WHFV-GTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152585-BD26IC0WHFV-
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 85°C
Package: 6-SMD, Flat Lead Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: BD26IC0W
Output Voltage: 2.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.25mA ~ 0.5mA
Protection Features: Over Current, Over Temperature, Soft Start
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 6-HVSOF
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.6V @ 1A
Alternative Parts (Cross-Reference): S-1135A26-M5T1U; S-1135D26-M5T1S; S-1135D26-M5T1U;
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.6V 1A 6HVSOF
IC REG LINEAR 2.6V 1A 6HVSOF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BD26IC0WHFVGTR-ND | 776-BD26IC0WHFV-GTR | 1152585-BD26IC0WHFV-GTR | BD26IC0WHFV-GTR | BD26IC0WHFV-GTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.6V 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BD26IC0WHFV-GTR | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-SMD, Flat Leads Exposed Pad | Other; Tape & Reel (TR) | Other; 6-SMD, Flat Lead Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |