ROHM Semiconductor USA, LLC PMIC - PMIC - LED Drivers - BD26502GUL-E2 BD26502GUL-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022886-BD26502GUL-E 2 Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 17 Dimming: I2C, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: VCSP50L4 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022886-BD26502GUL-E 2 Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 17 Dimming: I2C, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: VCSP50L4 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - BD26502GUL-E2 - 1022886-BD26502GUL-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - BD26502GUL-E2
1022886-BD26502GUL-E2
PMIC - PMIC - LED Drivers - BD26502GUL-E2 1022886-BD26502GUL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022886-BD26502GUL-E 2 Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 17 Dimming: I2C, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: VCSP50L4 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1022886-BD26502GUL-E2
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 17
Dimming: I2C, SPI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: VCSP50L4
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
729-BD26502GUL-E2
LED Driver IC 729-BD26502GUL-E2
IC LED DRIVER LIN DIM VCSP50L4 Product overview: BD26502GUL-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-BD26502GUL-E2 can be used for catalog matching and distributor lookup.

IC LED DRIVER LIN DIM VCSP50L4 Product overview: BD26502GUL-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-BD26502GUL-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC LED DRIVER LIN DIM VCSP50L4 - 687-BD26502GUL-E2 - Utmel Electronic Limited
Hong Kong, China
IC LED DRIVER LIN DIM VCSP50L4
687-BD26502GUL-E2
IC LED DRIVER LIN DIM VCSP50L4 687-BD26502GUL-E2
IC LED DRIVER LIN DIM VCSP50L4

IC LED DRIVER LIN DIM VCSP50L4

Supplier's Site
PMIC - LED Drivers - BD26502GUL-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
BD26502GUL-E2
PMIC - LED Drivers BD26502GUL-E2
IC LED DRIVER LIN DIM VCSP50L4

IC LED DRIVER LIN DIM VCSP50L4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1022886-BD26502GUL-E2 729-BD26502GUL-E2 687-BD26502GUL-E2 BD26502GUL-E2
Product Name PMIC - PMIC - LED Drivers - BD26502GUL-E2 LED Driver IC IC LED DRIVER LIN DIM VCSP50L4 PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

 - LM2792LD-L - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
Automotive Two String Boost Led Driver For Backlighting - A8518KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368344-NCR321ZX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Output Voltage 16 volts
View Details
6 suppliers
LED Driver IC - 137-ICL5102XUMA2 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 8.5 to 18 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
8 suppliers