Manufacturer: Rohm Semiconductor
Win Source Part Number: 011291-BD25KA5WFP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TO-252-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.2V @ 200mA
Operating Supply Current: 0.35mA to 0.55mA
PSRR: 50dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.5V 500MA TO252-5 Product overview: BD25KA5WFP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD25KA5WFP-E2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
IC REG LINEAR 2.5V 500MA TO252-5
LDO Voltage Regulators 2.5V; 0.5A
IC REG LINEAR 2.5V 500MA TO252-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 011291-BD25KA5WFP-E2 | 776-BD25KA5WFP-E2 | BD25KA5WFP-E2CT-ND | BD25KA5WFP-E2 | BD25KA5WFP-E2 | BD25KA5WFP-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BD25KA5WFP-E2 | 2.5V 500MA TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; TO-252-5 | Other; Tape & Reel (TR) | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | DPAK | ||
| Life Cycle Stage | Maturity; Active |