ROHM Semiconductor USA, LLC Ldo, Fixed, 2.5V, 0.5A, -40 To 105Deg C; Output Type Rohm BD25KA5WFP-E2

Description
LDO, FIXED, 2.5V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.5V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 0.5A, -40 To 105Deg C; Output Type Rohm - 01AH6431 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 0.5A, -40 To 105Deg C; Output Type Rohm
01AH6431
Ldo, Fixed, 2.5V, 0.5A, -40 To 105Deg C; Output Type Rohm 01AH6431
LDO, FIXED, 2.5V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes

LDO, FIXED, 2.5V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6431
Product Name Ldo, Fixed, 2.5V, 0.5A, -40 To 105Deg C; Output Type Rohm
Input Voltage 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details